EN
  • EN
  • DE

SAFEB1G57KD0F00R1S

Part No SAFEB1G57KD0F00R1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001588-SAFEB1G57KD0F00R1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57KD0F00R1S CAD Model

Description

The SAFEB1G57KD0F00R1S is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are widely employed in radio frequency (RF) applications for their ability to selectively pass or reject signals within a specific frequency range. This particular model operates at a center frequency of 1575.42 MHz, making it suitable for use in Global Positioning System (GPS) applications.

Applications

  • GPS Receivers: Used to filter out unwanted signals and noise, improving the accuracy and reliability of GPS positioning.
  • Navigation Systems: Integrated into navigation devices in vehicles, handheld units, and other portable equipment.
  • Wireless Communication Systems: Can be used in various wireless systems requiring precise filtering around 1575.42 MHz.

Features

  • Center Frequency: Precisely tuned to 1575.42 MHz, ideal for GPS L1 band applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring strong signal strength at the receiver.
  • High Attenuation: Effectively suppresses out-of-band signals, preventing interference and improving signal clarity.
  • Small Form Factor: Compact size allows for easy integration into space-constrained devices.
  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs and improving reliability.

Benefits

  • Improved GPS Accuracy: By filtering out noise and interference, the filter enhances the accuracy of GPS positioning.
  • Enhanced Signal Clarity: Reduces unwanted signals, improving the clarity of the desired GPS signal.
  • Increased System Reliability: The robust design ensures reliable performance in various environmental conditions.
  • Simplified Integration: The small form factor and SMD design simplify integration into existing circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering GPS signals in various applications.

Additional Details

The SAFEB1G57KD0F00R1S is a crucial component in GPS receivers, ensuring the reliable and accurate reception of satellite signals. Its compact size and low insertion loss make it a suitable choice for a wide range of GPS-enabled devices. It is designed to meet stringent performance requirements and is manufactured to high-quality standards. The filter is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Vishay
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess