EN
  • EN
  • DE

SAFEB881MFM0F00R15

Part No SAFEB881MFM0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187998-SAFEB881MFM0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB881MFM0F00R15 CAD Model

Description

The SAFEB881MFM0F00R15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. It's designed to provide precise filtering of RF signals, essential for maintaining signal integrity and minimizing interference in wireless communication systems. These filters are tailored for specific frequency bands, offering a combination of high selectivity and low insertion loss.

Applications

  • Mobile Communication Systems: Used in handsets and base stations to filter desired signals.
  • Wireless Infrastructure: Employed in repeaters and access points for signal conditioning.
  • RF Transceivers: Integrated into transmitter and receiver circuits.
  • Navigation Systems: Used in GPS, GLONASS, and other satellite-based navigation devices.
  • Wireless Audio: Found in wireless speakers and headphones to improve signal quality.

Features

  • Surface Acoustic Wave (SAW) Technology: Provides high-precision filtering for RF signals.
  • Low Insertion Loss: Minimizes signal attenuation, maximizing signal strength.
  • High Selectivity: Offers excellent rejection of unwanted signals, reducing interference.
  • Compact Size: Allows for integration into small form-factor devices.
  • RoHS Compliance: Meets environmental standards for hazardous substance restrictions.
  • Stable Performance: Maintains consistent filter characteristics across a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out noise and interference, leading to clearer and more reliable signals.
  • Enhanced System Performance: Contributes to overall system efficiency by minimizing signal loss and interference.
  • Reduced Power Consumption: Minimizing signal loss reduces the power required for amplification.
  • Increased Reliability: Ensures stable and dependable operation in various environmental conditions.
  • Simplified Design: The compact size simplifies the design and manufacturing of wireless devices.

Additional Details

SAW filters like the SAFEB881MFM0F00R15 use surface acoustic waves on a piezoelectric substrate to filter electrical signals. Electrical signals are converted to mechanical waves that propagate along the surface, then converted back to electrical signals. The frequency response is dictated by the substrate's physical properties and the design of the Interdigital Transducers (IDTs). Performance depends on material, IDT design, and packaging. Proper impedance matching is vital for optimal performance. Consult the product datasheet for specific technical details such as center frequency, bandwidth, insertion loss, and rejection specifications.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess