EN
  • EN
  • DE

SAFEK1G96FAOF00R12

Part No SAFEK1G96FAOF00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188070-SAFEK1G96FAOF00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEK1G96FAOF00R12 CAD Model

Description

The SAFEK1G96FAOF00R12 is a Murata Electronics North America component, falling under the category of SAW (Surface Acoustic Wave) filters. These filters are widely used in radio frequency (RF) applications to selectively pass or reject signals of specific frequencies.

Applications:

  • Mobile Communication Systems: Used in cellular base stations and mobile devices for filtering RF signals, ensuring clear communication and minimizing interference.
  • Wireless Communication Devices: Implemented in Wi-Fi routers, Bluetooth devices, and other wireless communication systems to filter unwanted signals and improve signal quality.
  • GPS Receivers: Utilized in GPS devices to filter out-of-band noise and interference, enhancing the accuracy and reliability of location data.
  • Television Broadcasting: Employed in television transmitters and receivers to filter signals and ensure optimal picture and sound quality.
  • Automotive Radar Systems: Integrated into radar systems to filter signals, improving object detection and collision avoidance capabilities.

Features:

  • High Selectivity: SAW filters provide excellent selectivity, allowing them to precisely pass or reject signals within a narrow frequency range.
  • Low Insertion Loss: The SAFEK1G96FAOF00R12 exhibits low insertion loss, minimizing signal attenuation and ensuring efficient signal transmission.
  • Small Size: SAW filters are compact in size, making them suitable for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing and reducing overall system cost.
  • Reliable Performance: SAW filters offer stable and reliable performance over a wide range of operating temperatures.

Benefits:

  • Improved Signal Quality: By filtering unwanted signals and noise, the SAFEK1G96FAOF00R12 enhances signal quality, leading to improved communication performance.
  • Reduced Interference: The filter effectively reduces interference from adjacent frequency bands, ensuring clear and reliable signal reception.
  • Enhanced System Performance: The high selectivity and low insertion loss of the SAW filter contribute to overall system performance and efficiency.
  • Compact Design: The small size of the filter enables the development of compact and lightweight wireless devices.
  • Cost-Effective Solution: SAW filters provide a cost-effective solution for filtering RF signals in a wide range of applications.

Specific details about the SAFEK1G96FAOF00R12, such as center frequency, bandwidth, and impedance, can typically be found in the product datasheet provided by Murata. Consult the datasheet for precise electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess