The Murata SAFFB1G84FC0F0AR1X is a surface acoustic wave (SAW) filter designed for RF applications. SAW filters are widely used for signal filtering in wireless communication systems due to their compact size, low insertion loss, and excellent selectivity. This particular filter operates at a specific frequency within the range of typically 1.84 GHz (though confirming the precise center frequency from the datasheet is important), with bandwidth characteristics optimized for its intended application.
Applications
- Mobile communication systems (e.g., cellular handsets, base stations)
- Wireless local area networks (WLAN)
- Global Positioning System (GPS) receivers
- Satellite communication systems
- RF transceivers
Features
- Surface mount device (SMD) for automated assembly
- Low insertion loss
- High attenuation in stopband
- Compact size
- Excellent temperature stability
- RoHS compliant
Benefits
- Improved signal quality
- Reduced interference
- Enhanced receiver sensitivity
- Simplified system design
- Compact solution for space-constrained applications
- High reliability
Additional Details
The SAFFB1G84FC0F0AR1X SAW filter utilizes piezoelectric materials to convert electrical signals into acoustic waves and back. The acoustic waves propagate along the surface of the material, and the filter's characteristics are determined by the design of the interdigital transducers (IDTs) that launch and receive the waves. The low insertion loss minimizes signal attenuation, while the high attenuation in the stopband effectively suppresses unwanted signals. The compact size allows for integration into small form factor devices. Murata is a leading manufacturer of electronic components, known for their high-quality and reliable SAW filters. The filter's specific performance characteristics, such as center frequency, bandwidth, insertion loss, and attenuation, are critical for achieving optimal system performance. Always consult the datasheet for detailed specifications and application guidelines.