EN
  • EN
  • DE

AD5660BCPZ-1RL7

Part No AD5660BCPZ-1RL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042817-AD5660BCPZ-1RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5660BCPZ-1RL7 CAD Model

Description

Product Overview: AD5660BCPZ-1RL7 from Analog Devices Inc.

The AD5660BCPZ-1RL7 is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the nanoDAC® series, which is known for its compact size and high level of integration, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The DAC offers a 16-bit resolution, providing fine granularity and high accuracy for analog output signals.
  • Output Type: It features a buffered voltage output, capable of driving 10kΩ loads in parallel with 10μF capacitors, which is typical for various industrial applications.
  • Reference: An onboard precision output amplifier and reference ensure stable and accurate performance over temperature and power supply variations.
  • Settling Time: The AD5660BCPZ-1RL7 boasts a fast settling time, making it suitable for high-speed control loops and data acquisition systems.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Interface: The device includes a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Package: The DAC comes in a compact LFCSP (Lead Frame Chip Scale Package), specifically the 8-lead LFCSP, which minimizes the footprint on the PCB.
  • Temperature Range: It is specified over the industrial temperature range of −40°C to +125°C, suitable for harsh environments.

Applications

The AD5660BCPZ-1RL7 is versatile and can be used in a variety of applications including:

  • Process control
  • Data acquisition systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Programmable attenuators

With its high precision and compact size, the AD5660BCPZ-1RL7 from Analog Devices Inc. is an excellent choice for designers who require reliable performance in a small package. Whether used in industrial control systems or portable devices, this DAC delivers the quality and reliability that Analog Devices is known for.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Amic
Need more? Email Us
Amic
Lowest to $2.1666

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess