EN
  • EN
  • DE

SAFFB722MAA0F0AR15

Part No SAFFB722MAA0F0AR15
Manufacturer Murata Electronics North America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 749060-SAFFB722MAA0F0AR15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAFFB722MAA0F0AR15 CAD Model

Description

The SAFFB722MAA0F0AR15 is a Murata Electronics North America Surface Acoustic Wave (SAW) filter. SAW filters are electronic components used in radio frequency (RF) systems to selectively pass specific frequencies while rejecting others. This particular filter is designed for use in wireless communication devices and systems.

Applications

  • Mobile phones
  • Wireless LAN (WLAN) devices
  • Bluetooth devices
  • GPS receivers
  • Remote control systems
  • Other RF communication devices

Features

  • Sharp frequency response
  • Low insertion loss
  • High attenuation in stopband
  • Small surface mount package
  • Stable performance over temperature
  • RoHS compliant

Benefits

  • Improved signal quality by filtering out unwanted noise and interference.
  • Enhanced receiver sensitivity by reducing out-of-band signals.
  • Increased system performance and reliability.
  • Compact size for integration in small devices.
  • Consistent performance in varying operating conditions.

Technical Specifications

The SAFFB722MAA0F0AR15 operates at a center frequency of approximately 2.4 GHz, suitable for WLAN and Bluetooth applications. The insertion loss is typically around 2-3 dB, and the stopband attenuation is greater than 40 dB. It is housed in a small surface mount package for easy integration into PCB layouts. The filter's performance is specified over a wide temperature range, ensuring stable operation. The specific impedance matching and bandwidth characteristics can be found in the product's datasheet.

SAW filters like the SAFFB722MAA0F0AR15 are essential components in modern wireless communication devices. They contribute significantly to the overall performance and reliability of the RF system by ensuring clean and efficient signal transmission and reception.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,174 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess