EN
  • EN
  • DE

SAWEN1G84BN0F00R15

Part No SAWEN1G84BN0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188252-SAWEN1G84BN0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWEN1G84BN0F00R15 CAD Model

Description

The SAWEN1G84BN0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are critical components in radio frequency (RF) systems, designed to selectively pass desired frequency signals while attenuating unwanted noise and interference. This particular filter operates at a center frequency of approximately 1.84 GHz, making it suitable for a variety of wireless communication applications.

Applications

  • Wireless communication devices (e.g., smartphones, tablets)
  • Cellular base stations
  • RF transceivers
  • Wireless LAN (WLAN) systems
  • GPS and navigation systems

Features

  • Center Frequency: Approximately 1.84 GHz
  • Low insertion loss: Minimizes signal attenuation, ensuring maximum signal strength within the passband.
  • High attenuation: Effectively suppresses unwanted signals and noise outside the passband.
  • Small form factor: Enables integration into compact electronic devices.
  • Surface Mount Device (SMD): Facilitates automated assembly on PCBs.
  • Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.

Benefits

  • Improved signal quality: By filtering out unwanted noise and interference, the SAWEN1G84BN0F00R15 enhances the clarity and strength of the desired signal.
  • Increased system performance: Enhanced signal quality leads to more reliable communication and improved overall system performance.
  • Reduced interference: The filter minimizes the potential for interference from adjacent frequency bands, ensuring efficient spectrum utilization.
  • Compact design: Its small size enables integration into space-constrained devices without compromising performance.
  • Cost-effective solution: Provides a reliable and high-performance filtering solution at a competitive cost.

Additional Details

The SAWEN1G84BN0F00R15 is generally available in a small surface mount package, making it easy to incorporate into modern electronic devices. The filter's performance characteristics, such as insertion loss, bandwidth, and attenuation, are precisely optimized to meet the demands of specific applications. The precise package type and dimensions can be found in the product datasheet. It is vital to consult the datasheet for optimal performance parameters and handling precautions, as these filters are designed to operate within a defined temperature range. Murata is a reputable manufacturer of SAW filters, recognized for their high quality and reliability.

You May Also Be Interested in

Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 38MHZ 10DIP
Need more? Email Us
Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR IND ELECTRONICS / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.5960
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 6SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess