EN
  • EN
  • DE

SAWEP881MCM2F00R12

Part No SAWEP881MCM2F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188307-SAWEP881MCM2F00R12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAWEP881MCM2F00R12 CAD Model

Description

The SAWEP881MCM2F00R12 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. This filter is engineered for applications requiring precise signal filtering around the 881 MHz frequency band. SAW filters are integral to RF systems, providing superior selectivity and low insertion loss, which enhances the performance of communication devices.

Applications

  • Cellular Communication: Commonly used in mobile phones and base stations operating in the 881 MHz band.
  • Wireless Security Systems: Employed in security devices for reliable signal transmission and filtering.
  • Remote Control Systems: Integrated into remote control units to enhance signal clarity and prevent interference.
  • ISM Band Applications: Utilized in industrial, scientific, and medical (ISM) band devices requiring robust filtering.
  • Wireless Audio Devices: Incorporated in wireless microphones and audio transmitters for clear audio signal transmission.

Features

  • High Selectivity: Provides excellent attenuation of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal loss within the passband, ensuring efficient signal transmission.
  • Small Form Factor: Compact design allows for easy integration into space-constrained devices.
  • Stable Performance: Offers consistent performance across a wide range of operating temperatures.
  • Surface Mount Device (SMD): Facilitates easy and automated assembly onto printed circuit boards.

Benefits

  • Improved Signal Clarity: Reduces interference and noise, resulting in clearer and more reliable signal transmission.
  • Enhanced Receiver Sensitivity: Increases the ability to detect weak signals, improving communication range.
  • Extended Battery Life: Minimizes power consumption due to low insertion loss, extending the operational life of battery-powered devices.
  • Reliable Performance: Ensures consistent performance under various operating conditions.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The SAWEP881MCM2F00R12 SAW filter is designed for optimal performance when properly matched to the source and load impedances. Careful PCB layout is crucial to minimize parasitic effects and maintain signal integrity. The filter's datasheet provides detailed specifications, including insertion loss, bandwidth, and attenuation characteristics. This component complies with RoHS standards, ensuring it is environmentally friendly. Proper handling and storage according to the manufacturer's recommendations are essential to maintain the filter's performance and reliability.

You May Also Be Interested in

Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.7101
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.581GHZ 5SMD
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.96GHZ 5SMD
Lowest to $0.1275
Qualcomm
FILTER SAW 433.92MHZ 8SMD
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
MOBILE SAW FILTER 1411 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess