EN
  • EN
  • DE

SAWFD1G84AG1F0AR15

Part No SAWFD1G84AG1F0AR15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description SAWFD1G84AA0F0AR15 Murata
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986951-SAWFD1G84AG1F0AR15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAWFD1G84AG1F0AR15 CAD Model

Description

The SAWFD1G84AG1F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used to selectively filter signals within a specific frequency range while rejecting unwanted frequencies. This particular filter is designed for applications requiring precise filtering at the 1.84 GHz frequency band.

Applications

  • Wireless Communication Systems: Filtering signals in cellular and Wi-Fi transceivers.
  • RF Front-End Modules: Improving signal quality and reducing interference in RF circuits.
  • Base Stations: Selectively filtering signals in cellular base stations.
  • Satellite Communication: Filtering uplink and downlink signals.
  • Radar Systems: Enhancing signal clarity by removing noise and interference.

Features

  • SAW Filter Technology: Provides precise filtering characteristics with low insertion loss.
  • Center Frequency: Operates at a center frequency of 1.84 GHz.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides strong rejection of signals outside the passband.
  • Surface Mount Device (SMD): Facilitates easy integration into circuit boards.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Increased System Performance: Optimizes signal-to-noise ratio, improving overall system performance.
  • Compact Size: Small SMD package allows for space-saving designs.
  • Reliable Operation: Provides stable and reliable filtering characteristics over a wide temperature range.
  • Reduced Interference: Minimizes the impact of adjacent frequency bands.

Additional Details

The SAWFD1G84AG1F0AR15 is typically housed in a small surface-mount package, making it suitable for high-density circuit board designs. The filter's performance is characterized by its insertion loss, bandwidth, and attenuation characteristics. The low insertion loss ensures minimal signal attenuation, while the high attenuation provides effective rejection of unwanted signals outside the specified frequency range. This SAW filter is used in a variety of wireless communication and RF applications, where precise and reliable filtering is crucial for optimal performance. The precise specifications for parameters such as bandwidth, insertion loss, and attenuation can be found in the product datasheet. Consideration should be given to the impedance matching and layout requirements to maximize filter performance and avoid signal reflections. The robustness and stability of its filtering characteristics make it suitable for demanding applications in both commercial and industrial settings.

You May Also Be Interested in

Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,337 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess