EN
  • EN
  • DE

SAWFD1G90CR0F0AR15

Part No SAWFD1G90CR0F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836696-SAWFD1G90CR0F0AR15
Ultra Librarian 3D Model Ultra Librarian SAWFD1G90CR0F0AR15 CAD Model

Description

The SAWFD1G90CR0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used in wireless communication systems to selectively pass or reject certain frequencies, ensuring signal clarity and minimizing interference. This particular model is designed for applications that demand high performance and reliability.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • RF Transceivers
  • Base Stations
  • Navigation Systems

Features

  • High Selectivity: Precisely filters desired frequencies.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Compact Size: Suitable for small devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Stable Performance: Consistent operation over temperature variations.

Benefits

  • Improved Signal Quality: High selectivity enhances the signal-to-noise ratio.
  • Enhanced System Performance: Low insertion loss improves overall system efficiency.
  • Space-Saving Design: Compact size allows for integration into small devices.
  • Reduced Manufacturing Costs: SMT packaging enables automated assembly.
  • Reliable Operation: Stable performance characteristics ensure consistent functionality.

Additional Details

The SAWFD1G90CR0F0AR15 operates at a specific center frequency, commonly within the GHz range, and is designed to meet the needs of diverse wireless standards. The filter's impedance is carefully matched to the surrounding circuitry to minimize signal reflections and optimize power transfer. Its rugged design ensures long-term reliability in demanding operating conditions.

For detailed technical specifications, including frequency response, insertion loss, and package dimensions, refer to the official Murata Electronics North America datasheet for the SAWFD1G90CR0F0AR15. This datasheet is essential for correct implementation.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess