EN
  • EN
  • DE

CN2435-350BG1096-P-G

Part No CN2435-350BG1096-P-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820823-CN2435-350BG1096-P-G
Ultra Librarian 3D Model Ultra Librarian CN2435-350BG1096-P-G CAD Model

Description

The CN2435-350BG1096-P-G is a multi-core processor from Cavium Networks (now Marvell). This processor is part of the Octeon Plus family, designed to deliver high performance and energy efficiency for networking and security applications. It integrates multiple MIPS64 cores, along with a rich set of hardware accelerators and I/O interfaces.

Applications:

  • Network security appliances (firewalls, VPN gateways, intrusion detection systems)
  • Wireless base stations
  • Storage controllers
  • Service provider equipment (routers, switches, load balancers)
  • Enterprise networking solutions

Features:

  • Multi-core MIPS64 architecture for parallel processing
  • Integrated hardware accelerators for cryptography, packet processing, and QoS
  • High-speed I/O interfaces (e.g., Gigabit Ethernet, PCI Express)
  • DDR2/DDR3 memory controller for high memory bandwidth
  • Extensive security features, including hardware-based encryption and decryption
  • Low power consumption for energy-efficient operation
  • Advanced power management capabilities

Benefits:

  • Increased network throughput and reduced latency
  • Enhanced security performance with hardware acceleration
  • Lower total cost of ownership (TCO) due to energy efficiency
  • Simplified system design with integrated hardware accelerators
  • Improved scalability and flexibility for evolving network requirements
  • Reduced CPU load for networking tasks, freeing up resources for other applications
  • Faster time-to-market with a comprehensive software development kit (SDK)

Additional Details:

The CN2435-350BG1096-P-G specifically features a clock speed of 350 MHz per core. It supports various memory configurations. The integrated hardware accelerators offload computationally intensive tasks from the CPU cores, leading to significant performance improvements in applications such as IPsec, SSL, and deep packet inspection (DPI). The processor's power management features allow for dynamic frequency scaling and voltage regulation, optimizing power consumption based on workload demands. The package type is typically a BGA (Ball Grid Array) for surface mount assembly. Detailed specifications, including the number of cores, cache sizes, and supported I/O interfaces, should be verified with the Marvell datasheet.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess