EN
  • EN
  • DE

SAYFP1G76CA0F70R12

Part No SAYFP1G76CA0F70R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188403-SAYFP1G76CA0F70R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYFP1G76CA0F70R12 CAD Model

Description

The SAYFP1G76CA0F70R12 is a surface-mount filter component manufactured by Murata Electronics North America. This filter is typically used in high-frequency wireless applications to selectively pass desired signals while attenuating unwanted noise and interference. Its small size and surface mount design make it suitable for compact electronic devices.

Applications

  • Wireless Communication Devices
  • Cellular Networks
  • Wi-Fi Systems
  • Bluetooth Devices
  • GPS Receivers
  • RF Transceivers

Features

  • Surface Mount Device (SMD)
  • Compact Form Factor
  • High Frequency Operation
  • Sharp Cutoff Characteristics
  • Low Insertion Loss in Passband
  • High Attenuation in Stopband
  • Excellent Temperature Stability

Benefits

  • Improved Signal Quality: By filtering out unwanted signals, the filter enhances the signal-to-noise ratio, leading to clearer and more reliable communication.
  • Enhanced Communication Range: Reduced interference allows for greater communication distances.
  • Reduced Power Consumption: Low insertion loss minimizes signal attenuation, thereby reducing power requirements.
  • Increased System Reliability: Stable performance over a wide range of temperatures ensures dependable operation.
  • Simplified Circuit Design: The compact SMD package simplifies PCB layout and reduces overall system size.
  • Optimized Performance: The filter is designed for optimal performance in specific wireless frequency bands.

Additional Details

This filter's performance characteristics, including center frequency, bandwidth, insertion loss, and attenuation, are critical for proper operation in its intended application. It is essential to consult the official Murata datasheet for the SAYFP1G76CA0F70R12 to obtain accurate and detailed specifications. The datasheet will provide information on the filter's frequency response, impedance matching, operating temperature range, and other relevant parameters. The filter is also designed to be compliant with RoHS and other environmental regulations.

You May Also Be Interested in

Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess