EN
  • EN
  • DE

SK-FM4-176L-S6E2CC-VOI

Part No SK-FM4-176L-S6E2CC-VOI
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series FM4
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part S6E2CCA
Mounting Type Fixed
Contents Board(s)
Other Names 1534-1084
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284117-SK-FM4-176L-S6E2CC-VOI
Ultra Librarian 3D Model Ultra Librarian SK-FM4-176L-S6E2CC-VOI CAD Model

Description

The Cypress Semiconductor Corp SK-FM4-176L-S6E2CC-VOI is a development board that is used for the evaluation of embedded microcontroller units (MCUs) and digital signal processors (DSPs).

  • Series: FM4
  • Type: 32-bit MCU
  • Core Processor: ARM® Cortex®-M4F
  • Package: box
  • Standard Package: one
  • Utilized IC/part: S6E2CCA
  • Evaluation Platform: board type
  • Operating System: not run on any operating system
  • Platform: not require any platform
  • Mounting Type: fixed
  • REACH: unaffected
  • ECCN: 3A991A2
  • MSL Level: 1 (unlimited)
  • Product Status: obsolete

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess