EN
  • EN
  • DE

SAYFP1G95AB0B52R1S

Part No SAYFP1G95AB0B52R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188413-SAYFP1G95AB0B52R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAYFP1G95AB0B52R1S CAD Model

Description

The SAYFP1G95AB0B52R1S is a surface-mount filter manufactured by Murata Electronics North America, designed for high-frequency wireless applications. This component is crucial for selectively filtering signals, allowing the desired frequencies to pass through while attenuating unwanted noise and interference. Its compact size and surface-mount design make it suitable for integration into small electronic devices.

Applications

  • Wireless Communication Devices
  • Mobile Phones
  • Wi-Fi Modules
  • Bluetooth Devices
  • GPS Receivers
  • RF Transceivers

Features

  • Surface Mount Device (SMD)
  • Compact Size
  • High Frequency Operation
  • Sharp Cutoff Characteristics
  • Low Insertion Loss
  • High Attenuation
  • Excellent Temperature Stability

Benefits

  • Improved Signal Quality: The filter reduces unwanted noise and interference, leading to a clearer and more reliable signal.
  • Enhanced Communication Range: By filtering out spurious signals, the filter enhances the sensitivity of the receiver, allowing for greater communication distances.
  • Reduced Power Consumption: The low insertion loss minimizes signal attenuation, leading to lower power consumption in the system.
  • Increased System Reliability: The robust design of the filter ensures stable performance over a wide range of operating conditions.
  • Simplified Circuit Design: The compact size and ease of integration of the SMD filter simplifies the overall circuit design.
  • Optimized Performance: The filter is specifically designed to provide optimal performance in demanding wireless applications.

Additional Details

The filter is designed to operate within a specific frequency range with defined insertion loss, attenuation, and impedance characteristics. To ensure proper application and optimal performance in a specific circuit, it is essential to consult the official Murata datasheet for the SAYFP1G95AB0B52R1S. This datasheet provides detailed specifications, including center frequency, bandwidth, insertion loss, attenuation levels at various frequencies, impedance matching, and operating temperature range. The filter is also designed to comply with RoHS and other environmental regulations.

You May Also Be Interested in

Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess