EN
  • EN
  • DE

LTC1446IN8#PBF

Part No LTC1446IN8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8DIP / 12 Bit Digital to Analog Converter 2 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 14µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2.5, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number LTC1446
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1446IN8#PBF,LTC1446IN8PBF
Standard Package 50
Win Source Part Number 1322763-LTC1446IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1446IN8#PBF CAD Model

Description

Product Overview: LTC1446IN8#PBF

The LTC1446IN8#PBF is a high-precision, dual 12-bit voltage output digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the LTC1446 series and comes in a narrow 8-lead PDIP package. It is specifically engineered to meet the demands of sophisticated electronic systems requiring low power consumption and high data accuracy.

Key Features

  • Resolution: The LTC1446IN8#PBF offers a 12-bit resolution, providing fine-grain control over the output voltage, which is ideal for precision applications.
  • Output Range: It provides a guaranteed monotonic output over the entire operating temperature range, ensuring reliable and predictable performance.
  • Low Power: With a typical supply current of just 250μA, this DAC is designed for power-sensitive applications.
  • Double Buffered Data Inputs: Each DAC has its own input register, which allows for simultaneous update of both DACs via a single control line.
  • Flexible Power Supply: The LTC1446IN8#PBF operates from a single 5V supply, making it compatible with a wide range of systems and power configurations.
  • Settling Time: The DAC features a fast settling time, allowing for quick updates to the output voltage when the digital input changes.

Applications

The LTC1446IN8#PBF is suitable for a variety of applications where precision voltage control is required. These include:

  • Process control and industrial automation
  • Data acquisition systems
  • Automatic test equipment
  • Battery-operated devices
  • Digital gain and offset adjustment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the LTC1446IN8#PBF is no exception. It features an industrial temperature range of -40°C to 85°C, ensuring reliable operation in harsh environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

Overall, the LTC1446IN8#PBF from Analog Devices Inc. is a versatile, high-performance DAC that offers excellent accuracy and low power consumption for a wide range of applications. Its robust feature set and reliable operation make it an ideal choice for engineers and designers looking for a dependable DAC solution.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess