EN
  • EN
  • DE

SAYZW836MAA0F00R00

Part No SAYZW836MAA0F00R00
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188462-SAYZW836MAA0F00R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYZW836MAA0F00R00 CAD Model

Description

The SAYZW836MAA0F00R00 is a Murata Electronics North America product, identified as a SAW (Surface Acoustic Wave) filter. SAW filters are essential components in RF circuits, providing precise frequency selection and noise reduction for a wide range of wireless devices.

Applications

  • Mobile phones (GSM, CDMA, UMTS, LTE, 5G)
  • Wireless LAN devices (Wi-Fi routers, adapters)
  • Bluetooth modules
  • GPS navigation systems
  • Remote control systems (e.g., garage door openers)
  • Automotive telematics

Features

  • High selectivity: Provides excellent rejection of out-of-band signals.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Small form factor: Allows for integration into compact electronic devices.
  • Stable temperature characteristics: Ensures consistent performance across a range of operating temperatures.
  • Surface mountable: Facilitates automated assembly and efficient manufacturing.
  • Lead-free construction: Complies with environmental regulations.

Benefits

  • Improved signal-to-noise ratio: Enhances the clarity and reliability of wireless communications.
  • Extended battery life: Reduces power consumption by minimizing signal loss.
  • Miniaturized device size: Enables the development of smaller and more portable wireless devices.
  • Reliable performance: Ensures consistent operation in various environmental conditions.
  • Cost-effective solution: Provides a high-performance filtering solution at a competitive price.

Additional Details

The SAYZW836MAA0F00R00 SAW filter uses piezoelectric materials to convert electrical signals into mechanical waves and back again. The filter's characteristics are determined by the design of the interdigital transducers (IDTs) on the piezoelectric substrate. These transducers selectively transmit and receive acoustic waves at specific frequencies, providing the desired filtering function. The specific frequency characteristics (center frequency, bandwidth, and insertion loss) are critical for each application. Consult the manufacturer's datasheet for detailed specifications. This filter is likely used in RF front-end modules for wireless communication devices, ensuring proper signal filtering before amplification and processing.

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2428 $58.2720
580+ $0.1993 $115.5940
900+ $0.1930 $173.7000
1,240+ $0.1868 $231.6320
1,600+ $0.1806 $288.9600
2,140+ $0.1619 $346.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess