EN
  • EN
  • DE

SCA610-C12B7

Part No SCA610-C12B7
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Win Source Part Number 188826-SCA610-C12B7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCA610-C12B7 CAD Model

Description

The SCA610-C12B7 is a high-performance inclinometer manufactured by Murata Electronics North America. This device is designed for accurate and reliable angle measurement in demanding applications such as construction, agriculture, and industrial automation. Its robust construction and precise sensing capabilities make it suitable for use in harsh environments where precise tilt detection is critical.

Applications:

  • Construction Machinery: Used for leveling and monitoring angles in cranes, bulldozers, and excavators.
  • Agricultural Equipment: Provides tilt measurement for combines, tractors, and other farming machinery.
  • Industrial Automation: Measures inclination for robotic arms, platform leveling, and automated systems.
  • Platform Leveling Systems: Ensures accurate and stable leveling of platforms used in industrial processes.
  • Automotive Chassis Control: Integrated into vehicle chassis control systems for stability and handling.

Features:

  • High Accuracy: Provides precise angle measurement with minimal drift over temperature and time.
  • Robust Construction: Designed to withstand vibration, shock, and extreme temperatures.
  • Analog Output: Features an analog voltage output proportional to the measured angle.
  • Compact Design: Small size allows for easy integration into various systems.
  • Low Power Consumption: Efficient design for extended battery life in portable applications.

Benefits:

  • Improved Precision: Enables accurate control and monitoring in various applications.
  • Enhanced Reliability: Robust design ensures reliable performance in harsh conditions.
  • Simplified Integration: Analog output simplifies interfacing with existing control systems.
  • Cost-Effective: Provides high performance at a competitive price point.
  • Increased Safety: Accurate angle measurement enhances the safety of equipment and machinery operation.

Additional Details:

The SCA610-C12B7 typically has a measurement range of ±90 degrees, and its output is highly linear with respect to the inclination angle. The device operates on a supply voltage around 5V and features a rugged housing to protect it from physical damage and environmental factors. Detailed specifications regarding accuracy, temperature sensitivity, and other performance characteristics are typically available in the product datasheet. Users may need to perform calibration or temperature compensation to optimize performance in specific applications. The analog output is designed for straightforward integration with data acquisition and control systems, providing real-time angle measurement data.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess