EN
  • EN
  • DE

SCC2130-D08-05

Part No SCC2130-D08-05
Manufacturer Murata Electronics North America
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope, 3 Axis Sensor SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Mfr Murata Electronics
Package Tape & Reel
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number SCC2130
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Other Names 490-12143-6,490-12143-2,490-12143-1
Standard Package 50
Win Source Part Number 998560-SCC2130-D08-05
Ultra Librarian 3D Model Ultra Librarian SCC2130-D08-05 CAD Model

Description

The Murata Electronics SCC2130-D08-05 is a high-quality, multifunctional sensor designed for use in a variety of applications. The sensor has an output type of SPI and is a 3-axis accelerometer and gyroscope.

  • Manufacturer: Murata Electronics
  • Output Type: SPI
  • Sensor Type: 3-Axis Accelerometer and Gyroscope
  • Operating Temperature: -40°C ~ 125°C (TA)
  • Mounting Type: Surface Mount
  • Package/Case: Tape and Reel
  • Standard Package: 50

You May Also Be Interested in

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.2640
STMicroelectronics
HIGH-ACCURACY 6-AXIS AUTOMOTIVE
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
STMicroelectronics
AUTOMOTIVE SENSORS
Lowest to $17.7527
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3505 $62.7010
4+ $25.7235 $102.8940
7+ $24.9197 $174.4379
9+ $24.1158 $217.0422
11+ $23.3120 $256.4320
15+ $20.9004 $313.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess