EN
  • EN
  • DE

TZV2Z200A110R00

Part No TZV2Z200A110R00
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101739-TZV2Z200A110R00
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZV2Z200A110R00 CAD Model

Description

The TZV2Z200A110R00 is a trimmer capacitor manufactured by Murata Electronics North America. Trimmer capacitors are variable capacitors designed for infrequent adjustment. They are typically used for initial circuit calibration or fine-tuning and are not intended for continuous or frequent adjustment.

Applications

  • Radio Frequency (RF) Circuits: Used in RF circuits for impedance matching, oscillator tuning, and filter adjustment.
  • Oscillators: Used in oscillator circuits to adjust the oscillation frequency.
  • Filters: Used in filter circuits to fine-tune the filter's cutoff frequency or bandwidth.
  • Timing Circuits: Used in timing circuits for precise timing adjustments.
  • Calibration Equipment: Used in calibration equipment to fine-tune and calibrate electronic instruments.

Features

  • Variable Capacitance: Allows for adjustable capacitance values, enabling fine-tuning of circuits.
  • Compact Size: Typically small in size, making it suitable for applications where board space is limited.
  • High Q-Factor: Offers a high Q-factor, which minimizes signal loss and ensures efficient performance in high-frequency applications.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety.

Benefits

  • Precise Tuning: Enables precise tuning of circuits, ensuring optimal performance.
  • Improved Circuit Performance: Enhances circuit performance by allowing fine adjustments to critical parameters.
  • Cost-Effective Solution: Provides a cost-effective solution for achieving precise circuit calibration.
  • Easy Integration: Can be easily integrated into existing circuits due to its compact size and standard packaging.
  • Reliable Operation: Offers reliable operation over a wide range of environmental conditions, ensuring long-term performance.

Additional Details

Specific technical specifications, such as the exact capacitance range, voltage rating, and temperature coefficient, can be found in the manufacturer's datasheet. It is important to consult the datasheet for detailed electrical characteristics and application guidelines. This trimmer capacitor is designed for surface mount technology (SMT) assembly. Proper handling and soldering techniques are recommended to ensure reliable mounting and performance. The materials used in the construction of the TZV2Z200A110R00 are selected to provide stable performance and long-term reliability. The component is designed to withstand typical reflow soldering processes used in electronic assembly.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess