EN
  • EN
  • DE

UNR-3.3/3-D5-C

Part No UNR-3.3/3-D5-C
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841365-UNR-3.3/3-D5-C
Ultra Librarian 3D Model Ultra Librarian UNR-3.3/3-D5-C CAD Model

Description

The UNR-3.3/3-D5-C is a DC/DC converter manufactured by Murata Electronics North America. It is designed to provide a regulated 3.3V output voltage from an input voltage range, typically used in various electronic devices and systems requiring a stable power supply.

Applications

  • Point-of-Load (POL) Power Supplies: Used to provide power to specific components or sections of a circuit board.
  • Embedded Systems: Powers microcontrollers, sensors, and other embedded components.
  • Industrial Automation: Provides regulated power to control systems, PLCs, and other industrial equipment.
  • Telecommunications Equipment: Used in networking devices and communication systems to ensure stable power delivery.
  • Medical Devices: Powers sensitive medical equipment requiring precise and reliable voltage regulation.

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and heat generation.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Wide Input Voltage Range: Accommodates a range of input voltages, providing flexibility in system design.
  • Regulated Output Voltage: Maintains a stable 3.3V output voltage, ensuring consistent performance of connected devices.
  • Overcurrent Protection: Protects the converter and connected devices from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit, preventing further damage.
  • Over Temperature Protection: Reduces power or shuts down the converter to prevent overheating.

Benefits

  • Stable Power Supply: Provides a reliable and consistent 3.3V power supply for sensitive electronic components.
  • Energy Efficiency: Reduces energy consumption and heat generation, contributing to overall system efficiency.
  • Space Saving: Compact size allows for integration into small and densely populated circuit boards.
  • Protection Features: Overcurrent, short circuit, and over temperature protection ensure safe and reliable operation.
  • Wide Application Range: Suitable for a variety of applications, from embedded systems to industrial automation.

Additional Details

The UNR-3.3/3-D5-C typically employs switching regulator technology to achieve high efficiency. It may incorporate features like soft-start to limit inrush current during startup and remote on/off control for system-level power management. Detailed specifications such as input voltage range, output current capability, ripple and noise characteristics, and operating temperature range can be found in the product datasheet provided by Murata. The specific component package is also important for PCB layout and manufacturing considerations.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.6391 $115.2782
3+ $47.2938 $141.8814
4+ $45.8165 $183.2660
6+ $44.3381 $266.0286
7+ $42.8597 $300.0179
10+ $38.4269 $384.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess