EN
  • EN
  • DE

XM2400PM-SF1319

Part No XM2400PM-SF1319
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409849-XM2400PM-SF1319
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM2400PM-SF1319 CAD Model

Description

The Murata Electronics North America XM2400PM-SF1319 is a compact, high-performance ISM band antenna designed for 2.4 GHz applications. This antenna boasts a small form factor while maintaining excellent radiating performance, making it suitable for integration into space-constrained devices.

Applications

  • Bluetooth devices: Including Bluetooth headphones, speakers, and wearables.
  • Wi-Fi applications: Such as routers, access points, and IoT devices using 2.4 GHz Wi-Fi.
  • Zigbee devices: For smart home automation and industrial control systems.
  • ISM band applications: Wireless sensors, remote controls, and data loggers operating in the 2.4 GHz band.
  • IoT (Internet of Things) devices: Used in a variety of IoT applications requiring reliable wireless connectivity.

Features

  • Compact size: Designed for easy integration into small devices.
  • High performance: Provides excellent radiating efficiency and gain.
  • SMT (Surface Mount Technology) compatible: Enables automated assembly processes.
  • Optimized for 2.4 GHz ISM band: Ensures compliance with relevant standards and regulations.
  • Durable construction: Made with high-quality materials for reliable performance.

Benefits

  • Improved wireless range: The antenna's high efficiency extends the operational range of the connected device.
  • Enhanced signal strength: Contributes to a more stable and reliable wireless connection.
  • Reduced interference: Optimized design minimizes interference from other electronic components.
  • Simplified design and integration: SMT compatibility simplifies the manufacturing process.
  • Lower power consumption: Efficient radiation reduces the power required for wireless communication.

The XM2400PM-SF1319 antenna operates within the 2.4 GHz ISM band, and it is specifically engineered to provide superior performance in wireless communication systems. It is designed using advanced simulation techniques, which allows for optimized performance characteristics. Its small size, ease of integration, and robust construction make it an ideal choice for a wide range of wireless applications, especially those requiring dependable and efficient wireless communication in a compact form factor. The antenna’s performance characteristics, coupled with its ease of integration, make it a valuable component for enhancing the wireless capabilities of any device operating within the 2.4 GHz ISM band.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess