EN
  • EN
  • DE

XM24258SA-SL1308

Part No XM24258SA-SL1308
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409852-XM24258SA-SL1308
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM24258SA-SL1308 CAD Model

Description

The Murata Electronics North America XM24258SA-SL1308 is a high-performance 2.4 GHz antenna designed for Surface Mount Technology (SMT). This antenna is specifically engineered to provide excellent radiating characteristics in a compact form factor, making it an ideal choice for integration into various wireless devices where space is limited but reliable connectivity is essential.

Applications

  • Wireless Audio Devices: High quality audio streaming products, Bluetooth speakers, and wireless headphones.
  • Smart Home Hubs: Central control units for IoT devices, managing communication protocols like Zigbee, Z-Wave and Bluetooth.
  • Medical Devices: Wireless patient monitoring equipment, wearables for data collection, and remote diagnostic tools.
  • Gaming Peripherals: Wireless gaming controllers, VR headsets, and other input/output devices for gaming systems.
  • Industrial IoT Sensors: Sensors for monitoring machinery, environmental conditions, and other critical parameters in industrial settings.

Features

  • Compact Size: Specifically designed for integration into small form factor devices.
  • Surface Mount Technology (SMT): Allows for automated assembly and reduces manufacturing costs.
  • 2.4 GHz ISM Band: Operates within the globally recognized 2.4 GHz band, ensuring compatibility with a wide range of devices.
  • High Radiating Efficiency: Maximizes signal strength and range for improved wireless communication.
  • RoHS Compliant: Meets environmental standards for hazardous substances, ensuring compliance with global regulations.

Benefits

  • Improved Wireless Performance: Enhances signal strength and reliability, providing a more robust connection.
  • Reduced Product Size: Compact design allows for smaller and more aesthetically pleasing product designs.
  • Lower Manufacturing Costs: SMT compatibility simplifies the assembly process, reducing labor and equipment costs.
  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer operational times.
  • Enhanced Product Reliability: Robust design ensures consistent performance in various operating conditions.

The XM24258SA-SL1308 antenna is meticulously crafted to deliver optimal performance in demanding wireless applications. Its design optimizes signal strength and minimizes interference, ensuring seamless communication in various environments. The use of high-quality materials and advanced manufacturing techniques guarantees consistent performance and durability. Its small size and surface mountable design make it particularly well-suited for applications where space is at a premium and automated assembly processes are essential. Whether used in consumer electronics, industrial equipment, or IoT devices, the XM24258SA-SL1308 offers a dependable and efficient solution for wireless connectivity.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess