EN
  • EN
  • DE

XM2458SC-TL1301

Part No XM2458SC-TL1301
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409856-XM2458SC-TL1301
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM2458SC-TL1301 CAD Model

Description

The Murata Electronics North America XM2458SC-TL1301 is a compact, high-performance dual-band chip antenna designed for 2.4 GHz and 5 GHz WLAN applications. This antenna is ideal for small form factor devices requiring reliable wireless connectivity, such as IoT devices, wearables, and portable electronics. It offers excellent performance in a surface-mount package, simplifying manufacturing and integration.

Applications

  • Wireless LAN (WLAN) devices: Including routers, access points, and network adapters.
  • IoT (Internet of Things) devices: Such as smart sensors, trackers, and home automation systems.
  • Wearable devices: Including smartwatches, fitness trackers, and medical wearables.
  • Portable electronics: Such as smartphones, tablets, and portable gaming consoles.
  • Bluetooth devices: Including speakers, headphones, and wireless peripherals.

Features

  • Dual-band operation: Supports both 2.4 GHz and 5 GHz frequency bands.
  • Compact size: Small footprint for easy integration into space-constrained devices.
  • Surface mount technology (SMT): Simplifies manufacturing and reduces assembly costs.
  • High performance: Excellent radiating efficiency and gain for reliable wireless connectivity.
  • RoHS compliant: Environmentally friendly and compliant with hazardous substance regulations.

Benefits

  • Improved wireless range and performance: Provides reliable connectivity over extended distances.
  • Reduced product size: Small footprint allows for more compact product designs.
  • Cost-effective solution: SMT compatibility reduces manufacturing time and cost.
  • Enhanced product reliability: Robust design ensures consistent performance in various environments.
  • Lower power consumption: Efficient design minimizes power drain, extending battery life.

The XM2458SC-TL1301 chip antenna is designed for seamless integration into modern wireless devices. Its compact size, coupled with high efficiency, ensures reliable performance in a wide range of applications. The use of surface mount technology simplifies the assembly process, making it an ideal choice for high-volume production. The antenna's robust design and adherence to industry standards guarantee long-term reliability. Whether used in consumer electronics, industrial equipment, or IoT devices, the XM2458SC-TL1301 offers a dependable and efficient solution for wireless communication. Its performance characteristics, ease of integration, and compact form factor make it a valuable component for enhancing the wireless capabilities of any device operating within the 2.4 GHz and 5 GHz bands.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0279 $60.8370
70+ $1.6639 $116.4730
110+ $1.6119 $177.3090
150+ $1.5599 $233.9850
195+ $1.5080 $294.0600
260+ $1.3520 $351.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess