EN
  • EN
  • DE

273818\8GB\512Mx8\16C\17

Part No 273818\8GB\512Mx8\16C\17
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947684-273818\8GB\512Mx8\16C\17
Series *
Ultra Librarian 3D Model Ultra Librarian 273818\8GB\512Mx8\16C\17 CAD Model

Description

The NANYA 273818 memory module is an 8GB DDR3 SDRAM module specifically designed for use in a variety of computing applications. This module features a configuration of 512Mx8, organized into 16 chips, and operates with timing parameters denoted by the '17' at the end of the product identifier. Engineered for reliable and efficient memory performance in compatible systems, it is intended to enhance overall system responsiveness.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing Platforms
  • Servers (Compatibility Dependent)

Features:

  • 8GB Capacity: Provides a substantial amount of memory for running demanding applications and multitasking.
  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to older DDR generations.
  • 512Mx8 Configuration: Indicates the organization of the memory chips on the module.
  • 16 Chips: Specifies the number of individual memory chips integrated on the module.
  • Specific Timing Parameters: The '17' likely refers to particular CAS latency or other timing characteristics optimized for specific performance profiles.

Benefits:

  • Improved System Performance: Significantly enhances overall system responsiveness and speed by providing ample memory for applications.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing significant performance degradation.
  • Reduced Latency: DDR3 technology minimizes latency, resulting in quicker data access and processing.
  • Energy Efficiency: DDR3 is known for its lower power consumption compared to DDR2, contributing to energy savings and reduced heat generation.
  • Reliable Operation: NANYA is a reputable memory manufacturer, ensuring stable and dependable performance.

Additional Details:

The exact operating frequency and voltage of this memory module can be determined by referring to the full specifications provided by NANYA. The module is designed to comply with industry-standard DDR3 specifications, ensuring broad compatibility with various motherboards and systems. Proper installation and configuration are crucial to ensure optimal performance and system stability. It is always recommended to consult the system's documentation for compatibility information before installing new memory modules to avoid any potential issues.

You May Also Be Interested in

Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
PNY
PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB)
Need more? Email Us
Omron
MEMORY MODULE FLASH 256MB
Need more? Email Us
Micron Technology Inc.
MODULE DDR2 SDRAM 2GB 240FBDIMM
Need more? Email Us
Corsair
DDR5-6400 RGB (32GB 2x16G) CL32 nenory Kit - Black
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 (32GB 2x16G) 1.30V
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 1GB 204SODIMM
Need more? Email Us
Kingston
DDR5-7200 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess