EN
  • EN
  • DE

PM254-2-20-Z-8.5

Part No PM254-2-20-Z-8.5
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description Female Header 40 Position 2.54mm Pitch Dual Row Through Hole -40℃~+105℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Operating Temperature -40℃~+105℃
Mounting Type Through Hole
Number of Positions 40P
Current Rating 3A
Insulation Height 8.5mm
Holes Structure 2x20P
Pitch 2.54mm
Holes Direction Top
Number of Rows 2
Contact Material Copper Alloy
Row Spacing 2.54mm
Circular Hole / Square Hole Square Hole
Ultra Librarian 3D Model Ultra Librarian PM254-2-20-Z-8.5 CAD Model

Description

Description

Designed for next-generation electronics, the 0402CD150JTG is a high-Q ceramic inductor with a 15nH inductance. It offers outstanding performance in compact electronic designs, making it a preferred choice for high-frequency and RF applications.

Features and Benefits

  • 15nH inductance: Perfect for a wide range of RF applications.
  • High Q factor: Ensures low signal distortion.
  • Small 0402 package: Ideal for miniaturized electronics.
  • Exceptional thermal stability: Consistent performance in demanding applications.

Applications

  • RF filters and antennas
  • Mobile phones
  • Satellite communication devices
  • Bluetooth and Wi-Fi devices

You May Also Be Interested in

DEALON Precision Industry Co., Ltd
Female Header 3 Position 2.54mm Pitch Single Row Through Hole
Lowest to $0.0616
XKB Connection
Female Header 40 Position 2.54mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $2.6262
Amphenol FCI
CONN RCPT 10POS 0.05 GOLD SMD
Lowest to $1.7463
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 12 Position 2mm Pitch Single Row Through Hole -40℃~+105℃
Lowest to $0.2105
Samtec Inc.
CONN RCPT 20POS 0.05 GOLD SMD
Lowest to $3.3471
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Lowest to $2.9105
Samtec Inc.
CONN RCPT 16POS 0.1 GOLD PCB
Lowest to $4.0747
Connfly Electronic Co., Ltd.
Female Header 40 Position 2.54mm Pitch Dual Row Through Hole
Lowest to $0.4221
Molex, LLC
CONN RCPT 20POS 0.049 GOLD SMD
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6598 $52.7840
185+ $0.5414 $100.1590
290+ $0.5245 $152.1050
395+ $0.5076 $200.5020
510+ $0.4907 $250.2570
685+ $0.4399 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,034 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess