EN
  • EN
  • DE

PM200-1-12-Z-4.3

Part No PM200-1-12-Z-4.3
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description Female Header 12 Position 2mm Pitch Single Row Through Hole -40℃~+105℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2mm
Operating Temperature -40℃~+105℃
Mounting Type Through Hole
Number of Positions 12P
Current Rating 1.5A
Insulation Height 4.3mm
Holes Structure 1x12P
Pitch 2mm
Holes Direction Top
Number of Rows 1
Contact Material Brass
Circular Hole / Square Hole Square Hole
Ultra Librarian 3D Model Ultra Librarian PM200-1-12-Z-4.3 CAD Model

Description

Description

The 0402CS-19NXJLW is a precision-engineered surface-mount inductor offering optimal performance in high-frequency applications, crafted to meet the rigorous demands of cutting-edge technologies.

Applications

  • Automotive Electronics
  • Smart Grids
  • Medical Devices
  • Satellite Communication

Features and Benefits

  • Ultra-Compact Size: Saves space in dense PCB layouts.
  • High Efficiency: Stable Q-factor enhancing overall circuit efficiency.
  • Thermal Reliability: Maintains performance across various thermal conditions.
  • Environmental Compliance: Fully RoHS compliant for safe integration.

Additional Details

Designed for excellence, the 0402CS-19NXJLW inductor is a sophisticated solution for engineers looking to integrate high-performance components into their cutting-edge designs.

You May Also Be Interested in

Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Lowest to $2.9105
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 40 Position 2.54mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $0.6598
Samtec Inc.
CONN RCPT 14POS 0.05 GOLD SMD
Need more? Email Us
Connfly Electronic Co., Ltd.
Female Header 40 Position 2.54mm Pitch Dual Row Through Hole
Lowest to $0.4221
Shenzhen Kinghelm Electronics Co., Ltd.
-40℃~+105℃ Through Hole 7P 3A 8.5mm 1x7P 2.54mm Top 1 Square Hole Through Hole,P=2.54mm Headers, Receptacles, Female Sockets RoHS
Lowest to $0.1233
Samtec Inc.
CONN RCPT 20POS 0.05 GOLD SMD
Lowest to $3.3471
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 10 Position 2.54mm Pitch Single Row Through Hole -40℃~+105℃
Lowest to $0.2346
Samtec Inc.
CONN RCPT 20POS 0.1 GOLD PCB R/A
Lowest to $8.7605
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 12 Position 2mm Pitch Single Row Through Hole -40℃~+105℃
Lowest to $0.2105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2105 $50.5200
580+ $0.1727 $100.1660
900+ $0.1673 $150.5700
1,240+ $0.1619 $200.7560
1,600+ $0.1565 $250.4000
2,140+ $0.1403 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,395 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess