EN
  • EN
  • DE

PESD3USB30Z

Part No PESD3USB30Z
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 15WLCSP / Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 15-WLCSP (2.37x1.17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Package Tape & Reel
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power Line Protection No
Applications HDMI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (2.37x1.17)
Base Product Number PESD3USB30
Standard Package 4,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1346225-PESD3USB30Z
Ultra Librarian 3D Model Ultra Librarian PESD3USB30Z CAD Model

Description

The PESD3USB30Z is a Zener type TVS diode from Nexperia USA Inc.

  • Application: HDMI
  • Channel: Unidirectional, 6
  • Voltage - Reverse Standoff (Typ): 5.5V (Max)
  • Voltage Breakdown: 6V
  • Power Line Protection: No
  • Current - Peak Pulse (10/1000µs): 8A (8/20μs)
  • Mounting Type: Surface Mount
  • MSL Level: 1
  • REACH: Unaffected
  • HTSUS: 8541.10.0080
  • Voltage - Clamping (Max) @ Ipp: -

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess