EN
  • EN
  • DE

DM254R-11-03-85

Part No DM254R-11-03-85
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description Female Header 3 Position 2.54mm Pitch Single Row Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Number of Positions 3P
Current Rating 3A
PIN Length 3mm
Mounting Type Through Hole
Insulation Height 8.5mm
Holes Structure 1x3P
Pitch 2.54mm
Holes Direction Top
Number of Rows 1
Contact Plating Gold
Contact Material Brass
Circular Hole / Square Hole Square Hole
Ultra Librarian 3D Model Ultra Librarian DM254R-11-03-85 CAD Model

Description

Product Overview

The 0230003.MXP is a highly efficient and versatile electronic component, perfect for enhancing the capabilities of numerous projects. Engineered for precision, it offers outstanding compatibility and performance.

Applications

  • Power Supplies
  • Audio Equipment
  • Home Automation Devices
  • Renewable Energy Systems

Features and Benefits

  • Precision Engineering: Designed to deliver exact results with reliable accuracy.
  • Energy Efficient: Reduces power consumption and operational costs.
  • Extended Lifespan: Manufactured to last, ensuring long-term reliability.
  • Flexible Integration: Suitable for a wide range of projects and devices.

Additional Details

With a focus on quality and innovation, this component is developed to support advanced technological solutions. Its adaptability and user-friendly design make it a top choice for engineering experts.

You May Also Be Interested in

Samtec Inc.
CONN RCPT 12POS 0.079 GOLD SMD
Need more? Email Us
Sullins Connector Solutions
CONN HDR 16POS 0.1 GOLD PCB
Need more? Email Us
TE Connectivity
CONN HDR 4POS 0.2 TIN PCB
Lowest to $2.5165
TE Connectivity
CONN RCPT 40POS 0.05 GOLD PCB
Need more? Email Us
TE Connectivity
CONN HDR 3POS 0.25 GOLD PCB
Need more? Email Us
HARTING
CONN RCPT 6POS 0.05 GOLD SMD
Need more? Email Us
TE Connectivity
CONN HDR 8POS 0.25 TIN PCB R/A
Need more? Email Us
Samtec Inc.
CONN RCPT 24POS 0.039 GOLD SMD
Lowest to $5.0142
Amphenol
CONN RCPT 100POS 0.05 GOLD SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0616 $50.2040
1,980+ $0.0506 $100.1880
3,065+ $0.0490 $150.1850
4,220+ $0.0474 $200.0280
5,460+ $0.0458 $250.0680
7,300+ $0.0411 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess