EN
  • EN
  • DE

S-812C28AMC-C2I-T2

Part No S-812C28AMC-C2I-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063508-S-812C28AMC-C2I-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C28AMC-C2I-T2 CAD Model

Description

The S-812C28AMC-C2I-T2 is a high-performance voltage detector IC from SII Semiconductor Corporation, designed for precise voltage monitoring in electronic circuits. Its primary function is to detect when the input voltage drops below a specified threshold and then generate a reset signal. This prevents malfunctions and ensures stable operation of connected devices and systems. A key feature of this IC is its ultra-low current consumption, making it ideally suited for battery-powered and energy-efficient applications.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or when the supply voltage falls below a safe operating level.
  • Power management systems: Integrated into power management systems to protect sensitive electronic components from undervoltage conditions.
  • Battery monitoring: Used in battery-operated devices to monitor battery voltage levels and prevent deep discharge, thus extending battery life.
  • Portable electronic devices: Found in devices such as smartphones, tablets, wearables, and IoT devices for maintaining stable voltage regulation.
  • Industrial control systems: Provides voltage monitoring and protection in industrial equipment to ensure safe and reliable operation.

Features:

  • High-accuracy detection voltage: Offers precise voltage detection with minimal tolerance, ensuring reliable and accurate voltage monitoring.
  • Ultra-low current consumption: Minimizes power consumption, making it ideal for battery-powered applications and energy-sensitive designs.
  • Built-in hysteresis: Improves noise immunity and prevents false triggering during voltage fluctuations.
  • Small package size: Available in compact packages, facilitating easy integration into space-constrained applications.
  • Wide operating voltage range: Operates effectively across a broad range of input voltages.

Benefits:

  • Enhanced system reliability: Prevents system malfunctions due to voltage fluctuations by providing timely and accurate voltage detection.
  • Extended battery life: Ultra-low current consumption helps extend battery life in portable electronic devices.
  • Simplified circuit design: Integrated features simplify circuit design and reduce the need for external components.
  • Improved noise immunity: The built-in hysteresis improves noise immunity, preventing false triggering and ensuring stable operation.
  • Cost-effective solution: Offers a reliable and cost-effective solution for voltage monitoring and protection.

Technical Specifications: The S-812C28AMC-C2I-T2 features a detection voltage of 2.8V. It boasts ultra-low supply current and is available in a SOT-23-5 package. The wide operating temperature range makes it suitable for many applications. Integrated hysteresis ensures stability by preventing false reset signals caused by minor voltage variations.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3855 $65.6985
15+ $7.7015 $115.5225
24+ $7.4613 $179.0712
32+ $7.2199 $231.0368
42+ $6.9797 $293.1474
56+ $6.2578 $350.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess