EN
  • EN
  • DE

517912\8GB\512Mx8\16C\25

Part No 517912\8GB\512Mx8\16C\25
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948101-517912\8GB\512Mx8\16C\25
Series *
Ultra Librarian 3D Model Ultra Librarian 517912\8GB\512Mx8\16C\25 CAD Model

Description

The NANYA 517912\8GB\512Mx8\16C\25 is a DDR4 memory module. This module is designed for use in desktops, laptops, and servers, providing a cost-effective solution for increasing system memory and improving overall performance. The 8GB capacity allows for smooth multitasking and efficient handling of demanding applications.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming PCs

Features:

  • DDR4 Technology
  • 8GB Capacity
  • 512Mx8 Configuration
  • 16 Chips (16C)
  • 25 is assumed to indicate speed binning or timings, needs confirmation from datasheet
  • High Bandwidth
  • Low Power Consumption

Benefits:

  • Increased System Performance: More memory allows for smoother multitasking, faster application loading times, and improved overall system responsiveness.
  • Enhanced Multitasking: The 8GB capacity provides ample space for running multiple applications simultaneously without performance degradation.
  • Improved Gaming Experience: Faster memory speeds and increased capacity can enhance gaming performance, reducing lag and improving frame rates.
  • Lower Power Consumption: DDR4 technology offers lower power consumption compared to previous generations, contributing to energy savings and longer battery life in laptops.
  • Cost-Effective Upgrade: Adding memory is a relatively inexpensive way to improve system performance and extend the lifespan of your computer.

Additional Details:

Based on the part number, the module is likely organized as 512M x 8 bits per chip, and there are 16 chips on the module. The '25' at the end of the part number likely refers to the speed grade or timings, but without a datasheet, it's impossible to say for certain what the clock speed or timings are. DDR4 modules typically operate at voltages around 1.2V. Check the NANYA datasheet for the specific clock speed, timings (CAS latency, tRCD, tRP), and voltage requirements for this particular module.

Before purchasing, ensure that your system is compatible with DDR4 memory and that the module's speed and capacity are supported by your motherboard. Consult your motherboard's manual for a list of supported memory modules and installation instructions.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess