EN
  • EN
  • DE

NT1GT64U8HB0BN-3C

Part No NT1GT64U8HB0BN-3C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-667 128Mx64 SODIMM 2Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950691-NT1GT64U8HB0BN-3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT1GT64U8HB0BN-3C CAD Model

Description

The NT1GT64U8HB0BN-3C is a 1GB DDR2 800MHz CL6 240-Pin DIMM memory module manufactured by Nanya. It is designed for use in desktop computers to increase memory capacity and improve system performance.

Applications

  • Desktop Computers
  • Workstations
  • General-Purpose Computing

Features

  • 1GB Capacity
  • DDR2 800MHz (PC2-6400)
  • 240-Pin DIMM
  • CL6 Latency
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Improved System Speed and Responsiveness
  • Enhanced Multitasking Capabilities
  • Smoother Application Performance
  • Increased Overall System Performance

Additional Details

This Nanya memory module complies with JEDEC standards, ensuring compatibility and reliability across a wide range of desktop motherboards. The 1GB capacity provides sufficient memory for running various applications and operating systems. The 800MHz clock speed enables faster data transfer rates compared to slower DDR2 modules, resulting in improved system performance. The CL6 latency represents the delay between the memory controller requesting data and the data being available; a lower latency typically indicates better performance. As a non-ECC module, it does not include error correction capabilities and is designed for standard desktop environments. The module operates at 1.8V, which is the standard voltage for DDR2 memory. The 240-pin configuration is standard for DDR2 DIMM modules. Being unbuffered ensures a direct connection between the memory controller and the memory chips.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess