EN
  • EN
  • DE

NT512D64S8HC0G-5T

Part No NT512D64S8HC0G-5T
Manufacturer NANYA
Catalog Memory - Modules
Description DDR-400 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951374-NT512D64S8HC0G-5T
Series *
Ultra Librarian 3D Model Ultra Librarian NT512D64S8HC0G-5T CAD Model

Description

The NANYA NT512D64S8HC0G-5T is a 512MB DDR SDRAM memory module. This memory module is designed for use in desktop PCs and other computing devices that require reliable memory performance.

Applications:

  • Desktop PCs: Used as standard memory to enhance responsiveness and handle everyday computing tasks.
  • Legacy Systems: Suitable for older systems that require DDR SDRAM for operation.
  • Embedded Systems: Integrated into embedded systems requiring a moderate amount of RAM for application execution.

Features:

  • Capacity: 512MB of DDR SDRAM.
  • DDR Technology: Utilizes Double Data Rate (DDR) technology for increased data transfer rates compared to standard SDRAM.
  • Operating Frequency: Designed to operate at a specific frequency, enhancing data throughput.
  • Module Type: Typically comes in a DIMM (Dual Inline Memory Module) form factor for desktop PCs.
  • Standard Power Consumption: Typical power usage for DDR SDRAM.
  • Reliability: Manufactured to standard quality levels for stable performance.

Benefits:

  • Improved System Responsiveness: Increases the amount of available memory, allowing for faster loading of applications and smoother multitasking.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Increased Productivity: Reduces the time spent waiting for applications to load or respond, leading to improved productivity.
  • Cost-Effective Upgrade: Provides a way to increase system memory and improve overall performance in older systems.

Additional Details:

The NT512D64S8HC0G-5T operates at a voltage of 2.5V, which is standard for DDR SDRAM. It's designed to be compatible with systems that support DDR SDRAM. This module conforms to industry standards for memory modules, ensuring compatibility with a wide range of motherboards and systems. This module is likely found in older systems using DDR technology. The '-5T' in the part number likely indicates the speed grade and timing characteristics of the memory module, such as DDR 200/266/333/400. Nanya is a manufacturer of memory products, and their modules are designed to meet standard performance requirements. Always verify compatibility with your system's motherboard before purchasing.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess