EN
  • EN
  • DE

NT512T64UH8A1FN-37B

Part No NT512T64UH8A1FN-37B
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-533 64Mx64 SODIMM (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951104-NT512T64UH8A1FN-37B
Series *
Ultra Librarian 3D Model Ultra Librarian NT512T64UH8A1FN-37B CAD Model

Description

The NANYA NT512T64UH8A1FN-37B is a 512MB DDR2 SODIMM memory module designed for use in laptops and other small form-factor computers. It provides a cost-effective solution for upgrading or replacing memory in compatible systems. This module helps to improve overall system performance and responsiveness by increasing the available memory capacity.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Small Form-Factor PCs
  • Memory Upgrades
  • Embedded Systems utilizing DDR2 SODIMM

Features:

  • 512MB Capacity
  • DDR2 Technology
  • SODIMM (Small Outline Dual Inline Memory Module) Form Factor (200-Pin)
  • PC2-6400 (800MHz) Speed
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits:

  • Improved System Performance: Increasing the system memory allows for handling more tasks simultaneously, resulting in a smoother and faster overall experience.
  • Enhanced Multitasking: Run multiple applications and switch between them seamlessly without experiencing significant slowdowns.
  • Faster Application Loading: Applications and files load more quickly with increased available memory.
  • Cost-Effective Upgrade: DDR2 memory offers a relatively inexpensive way to enhance the performance of older systems.
  • Easy Installation: SODIMM modules are designed for easy installation in compatible laptops and other devices.

Additional Details:

The NANYA NT512T64UH8A1FN-37B operates at a voltage of 1.8V and is compatible with systems supporting DDR2 SODIMM memory at a speed of 800MHz (PC2-6400). The 200-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form-factor devices. This module is unbuffered, meaning the memory controller directly accesses the memory chips. It is also non-ECC, lacking error correction capabilities. Before purchasing, verify compatibility with your system by consulting the system documentation or the manufacturer's website to confirm support for DDR2 SODIMM memory with a speed of 800MHz and a capacity of 512MB. Installing incompatible memory can result in system instability or prevent the system from booting correctly.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess