EN
  • EN
  • DE

NT512T64UH8B0FN-3C

Part No NT512T64UH8B0FN-3C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-667 64Mx64 SODIMM 2Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950592-NT512T64UH8B0FN-3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT512T64UH8B0FN-3C CAD Model

Description

The NT512T64UH8B0FN-3C is a 512MB DDR2 SDRAM memory module manufactured by NANYA. It is likely a SODIMM (Small Outline Dual Inline Memory Module) designed for use in laptops and other small form factor devices. This module provides essential memory capacity for running applications and operating systems smoothly.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Small Form Factor PCs
  • Embedded Systems (if compatible with DDR2 SODIMM)

Features:

  • 512MB Memory Capacity
  • DDR2 SDRAM Technology
  • SODIMM Form Factor (likely, but needs confirmation)
  • High-Speed Data Transfer
  • Standard DDR2 Interface

Benefits:

  • Improved System Performance: Enables smoother multitasking and faster application loading.
  • Increased Memory Capacity: Provides sufficient memory for running modern operating systems and applications.
  • Energy Efficient: DDR2 technology offers lower power consumption compared to older memory standards.
  • Easy Installation: SODIMM form factor allows for simple installation in compatible devices.
  • Reliable Operation: Manufactured by Nanya, a reputable memory manufacturer.

Additional Details:

The specific specifications, such as the clock speed and timings, require further investigation using the full part number. However, as a DDR2 module, it likely operates at speeds ranging from 400MHz to 800MHz. The SODIMM form factor suggests a 200-pin configuration. The '3C' suffix may indicate a specific revision or manufacturing batch. This module is designed to meet the memory requirements of various computing applications, providing a balance of performance and reliability.

Nanya is known for producing reliable memory components and this module should provide stable and efficient operation in supported systems.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess