EN
  • EN
  • DE

NT5AD256M16B2-FM

Part No NT5AD256M16B2-FM
Manufacturer NANYA
Catalog DDR
Description DDR4-2400 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940420-NT5AD256M16B2-FM
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD256M16B2-FM CAD Model

Description

The NT5AD256M16B2-FM is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. DDR4 SDRAM is a high-speed memory technology designed for modern computing applications that require fast data transfer rates and low power consumption. This particular module features a capacity of 4GB (256M x 16).

Applications:

  • Desktops: Serves as main system memory in desktop computers, enabling efficient multitasking and running of applications.
  • Laptops: Provides high-speed memory for laptops, enhancing performance and responsiveness.
  • Workstations: Supports demanding applications in workstations by offering fast and reliable memory.
  • Embedded Systems: Used in embedded systems requiring high-performance memory for data processing and storage.

Features:

  • High Bandwidth: DDR4 architecture allows for increased bandwidth compared to previous DDR generations.
  • Low Power Consumption: Operates at a lower voltage, reducing power consumption and increasing energy efficiency.
  • On-Die Termination (ODT): Improves signal integrity by reducing signal reflections, leading to more reliable data transfer.
  • Error Correction Code (ECC) (Possibly): Depending on the specific variant, it may include ECC functionality for improved data reliability.
  • Lead-Free: Complies with RoHS standards, making it environmentally friendly.

Benefits:

  • Increased System Speed: High data transfer rates improve overall system performance and responsiveness.
  • Reduced Power Usage: Lower operating voltage results in reduced power consumption and longer battery life for portable devices.
  • Greater Stability: ODT and potential ECC functionality contribute to improved data integrity and system stability.
  • Enhanced Multitasking: Allows for smooth operation of multiple applications simultaneously.

The NT5AD256M16B2-FM DDR4 SDRAM module is designed to meet the performance and efficiency requirements of modern computing environments. Its high bandwidth, low power consumption, and features like ODT make it an excellent choice for enhancing the performance of desktops, laptops, workstations, and embedded systems.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess