EN
  • EN
  • DE

NT5CB256M16CP-DII

Part No NT5CB256M16CP-DII
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940881-NT5CB256M16CP-DII
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M16CP-DII CAD Model

Description

The NT5CB256M16CP-DII is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) chip from NANYA, designed for applications requiring high-speed data access and low power consumption. As a DDR3L module, it operates at a lower voltage (1.35V) than standard DDR3, contributing to improved energy efficiency.

Applications

  • Notebook Computers: Used as main memory in laptops for efficient multitasking and application performance.
  • Small Form Factor PCs: Suitable for compact desktop systems where space and power are limited.
  • Embedded Computing: Integrated into various embedded systems requiring memory storage and rapid data retrieval.
  • Industrial Automation: Employed in industrial control systems for real-time data processing.
  • Networking Devices: Found in routers, switches, and other network infrastructure equipment.

Features

  • Capacity: 4Gb (256M x 16)
  • DDR3L Technology: Operates at 1.35V for reduced power consumption.
  • High Bandwidth: Enables rapid data transfer rates for enhanced system performance.
  • 16-bit Data Bus: Provides efficient data communication.
  • JEDEC Compliant: Adheres to industry standards for DDR3L SDRAM.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for compact size and improved thermal performance.

Benefits

  • Enhanced System Performance: High data transfer rates improve application responsiveness and overall system speed.
  • Lower Power Consumption: DDR3L technology reduces energy usage, extending battery life in portable devices and minimizing heat generation.
  • Increased Memory Capacity: Provides ample memory for demanding applications and multitasking.
  • Improved Reliability: Designed for stable and dependable operation in various environments.
  • Compact Form Factor: FBGA package allows for integration into space-constrained devices.

Additional Details

The NT5CB256M16CP-DII is a reliable and efficient memory solution designed for a variety of applications. Consult the manufacturer's datasheet for detailed specifications, including timing parameters and operating conditions, to ensure optimal performance and compatibility. The 'CP' likely refers to specific speed or timing characteristics, and 'DII' may indicate a particular revision or manufacturing lot. Its low power consumption and high bandwidth make it a good choice for applications where both performance and energy efficiency are important.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,996 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess