EN
  • EN
  • DE

NT5CC256M8JQ-EKI

Part No NT5CC256M8JQ-EKI
Manufacturer NANYA
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941376-NT5CC256M8JQ-EKI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M8JQ-EKI CAD Model

Description

The NT5CC256M8JQ-EKI is a 256Mb DDR3 SDRAM component manufactured by NANYA. It's designed for applications requiring high-speed data transfer and efficient memory usage. This chip is a critical component in various electronic devices, providing the necessary memory capacity for smooth operation.

Applications

  • Desktop and laptop computers
  • Networking equipment
  • Consumer electronics (e.g., smart TVs, set-top boxes)
  • Industrial control systems
  • Embedded systems

Features

  • Capacity: 256Mb
  • DDR3 SDRAM Technology
  • High-speed data transfer rates
  • Low power consumption
  • JEDEC standard compliance
  • 8-bit data bus width

Benefits

  • Increased system performance due to fast memory access
  • Reduced power consumption leading to longer battery life in portable devices
  • Improved reliability and stability in demanding applications
  • Cost-effective memory solution
  • Easy integration into existing systems

Additional Details

The NT5CC256M8JQ-EKI operates at a specific voltage (typically 1.5V for DDR3) and supports various timing parameters as defined by JEDEC standards. It is available in a standard FBGA package, ensuring compatibility with a wide range of PCB designs. The chip is designed to meet the rigorous demands of modern computing and embedded systems.

This DDR3 SDRAM module offers a balance of performance and power efficiency, making it suitable for a variety of applications where reliable and fast memory is essential. Its adherence to JEDEC standards ensures compatibility and ease of integration, reducing development time and costs. The high-speed data transfer capability of the NT5CC256M8JQ-EKI allows systems to handle large amounts of data quickly and efficiently, improving overall system responsiveness. Its low power consumption is particularly beneficial in portable devices, extending battery life and reducing heat generation.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6568 $61.3136
4+ $28.7165 $114.8660
6+ $27.7463 $166.4778
8+ $25.8060 $206.4480
11+ $24.8359 $273.1949
13+ $23.8657 $310.2541
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess