EN
  • EN
  • DE

NT6AN512M16AV-J3

Part No NT6AN512M16AV-J3
Manufacturer NANYA
Catalog DDR
Description LPDDR4-3200 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942846-NT6AN512M16AV-J3
Series *
Ultra Librarian 3D Model Ultra Librarian NT6AN512M16AV-J3 CAD Model

Description

The NT6AN512M16AV-J3 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. It is designed to provide high-speed and reliable memory for various computing applications.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Industrial PCs

Features:

  • Capacity: 512Mb x 16
  • DDR3 Technology: Offers significant improvements in speed and power efficiency compared to DDR2.
  • High Bandwidth: Provides high-speed data transfer, improving system responsiveness.
  • JEDEC Compliant: Adheres to JEDEC standards for compatibility and reliability.
  • Low Power Consumption: Optimizes power usage for energy efficiency and reduced heat generation.
  • Lead-Free and Halogen-Free: Environmentally friendly design.

Benefits:

  • Improved Performance: Enables faster loading times and smoother multitasking.
  • Increased Efficiency: Reduces power consumption and heat output, contributing to system stability.
  • Enhanced Reliability: Ensures stable and consistent performance under various workloads.
  • Wide Compatibility: Works seamlessly with a variety of systems and motherboards.
  • Long Lifespan: Designed for durability and long-term reliability.

Additional Details:

The NT6AN512M16AV-J3 is engineered to meet the demands of modern computing environments. Its high-speed data transfer capabilities make it suitable for applications that require quick access to large amounts of data. The module's low power consumption helps to extend battery life in portable devices and reduces overall energy costs in desktop and server environments.

This DDR3 module is designed to operate within standard voltage and timing specifications, ensuring easy integration and compatibility. The specific speed and timings will depend on the system's configuration and BIOS settings.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess