EN
  • EN
  • DE

NT6TL256T32BA-G0

Part No NT6TL256T32BA-G0
Manufacturer NANYA
Catalog DDR
Description LPDDR2-1066 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943264-NT6TL256T32BA-G0
Series *
Ultra Librarian 3D Model Ultra Librarian NT6TL256T32BA-G0 CAD Model

Description

The NT6TL256T32BA-G0 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. It is designed to provide high-speed data access and low latency, making it suitable for demanding applications. This memory module adheres to the DDR3 standard, ensuring compatibility with a wide range of systems.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Embedded Systems

Features

  • DDR3 Technology: Employs DDR3 architecture for increased data transfer rates compared to previous memory generations.
  • 256M x 32 Organization: Offers a memory capacity of 256 Megabytes, organized in a 32-bit wide configuration.
  • High Bandwidth: Supports high memory bandwidth for rapid data access and improved system performance.
  • Low Latency: Features low latency operation, reducing delays in data retrieval and improving system responsiveness.
  • Compatibility: Compliant with JEDEC standards, ensuring compatibility with a variety of systems and motherboards.
  • Low Power Consumption: Operates at a low voltage, promoting energy efficiency and reducing heat generation.

Benefits

  • Enhanced System Performance: Enables faster data processing and improved overall system performance through high bandwidth and low latency.
  • Efficient Multitasking: Supports smooth multitasking, allowing users to run multiple applications concurrently without performance degradation.
  • Improved Responsiveness: Minimizes delays in data retrieval, resulting in a more responsive user experience.
  • Energy Efficiency: Reduced power consumption contributes to longer battery life in portable devices and lower energy costs in desktop systems.
  • Reliable Performance: Engineered and manufactured to high quality standards, ensuring stable and dependable operation.

Additional Details

The NT6TL256T32BA-G0 module typically operates at a voltage of 1.5V, conforming to the DDR3 standard. It is designed with an industry-standard package for simplified installation and compatibility. The module's specifications include specific timing parameters and refresh rates optimized for performance and stability. The use of high-quality components and thorough testing procedures ensures the module's reliability and long-term performance.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess