EN
  • EN
  • DE

ADC08231CIWM

Part No ADC08231CIWM
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Description IC Adc 8 Bit Ns Serial I/o 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 8
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1203645-ADC08231CIWM
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC08231CIWM CAD Model

Description

The ADC08231CIWM is an 8-bit Analog-to-Digital Converter (ADC) manufactured by National Semiconductor (now Texas Instruments). This ADC is designed for general-purpose data acquisition applications where a balance of speed, resolution, and cost is required. It is commonly used in various industrial, automotive, and instrumentation systems.

Applications:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Automotive sensors
  • Robotics

Features:

  • 8-bit resolution: Provides 256 discrete output levels.
  • Single-channel input: Converts a single analog input signal.
  • Microprocessor compatible: Easily interfaces with microprocessors and microcontrollers.
  • Low power consumption: Minimizes energy usage.
  • Serial data output: Simplifies interfacing with digital systems.

Benefits:

  • Cost-effective analog-to-digital conversion.
  • Easy integration with microprocessors.
  • Reduced power consumption in battery-powered applications.
  • Simplified interfacing with digital systems.

Additional Details:

The ADC08231CIWM typically operates from a 5V power supply. The conversion process is started by a start conversion input and the digital result is available serially. The CIWM designation refers to a specific package type. Consult the Texas Instruments datasheet for details about electrical characteristics, timing diagrams, the serial interface protocol, and packaging information. Proper analog signal conditioning is crucial for accurate conversions, and power supply bypassing is recommended for stable operation.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Xilinx Inc.
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess