EN
  • EN
  • DE

DM74ACT74M

Part No DM74ACT74M
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004098-DM74ACT74M
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74ACT74M CAD Model

Description

The DM74ACT74M is a dual positive-edge-triggered D-type flip-flop with preset and clear from National Semiconductor (now Texas Instruments). This device features a high-speed advanced CMOS technology, combining the low power consumption of CMOS with speeds comparable to bipolar logic. It is designed for use in high-performance memory registers, shift registers, and control circuits.

Applications:

  • High-speed memory registers
  • Shift registers
  • Control circuits
  • Data synchronization
  • Buffering

Features:

  • Dual D-type flip-flops in a single package
  • Positive-edge triggering
  • Direct clear and preset inputs
  • High-speed operation: tpd = 5 ns (typical)
  • Low power consumption
  • Wide operating voltage range: 4.5V to 5.5V
  • TTL compatible inputs
  • Output drive capability: 15 LSTTL loads

Benefits:

  • Simplifies circuit design by providing two flip-flops in one package.
  • Enables synchronous data transfer with positive-edge triggering.
  • Allows for asynchronous clearing and presetting of the flip-flops.
  • Facilitates high-speed data processing.
  • Minimizes power consumption, making it suitable for battery-powered applications.
  • Ensures compatibility with a wide range of logic families.
  • Reduces the number of components required, saving board space and cost.

Additional Details:

The DM74ACT74M is available in a SOIC (Small Outline Integrated Circuit) package. The device operates over a temperature range of -40°C to +85°C. The preset and clear functions are independent of the clock and data inputs. A low voltage on the clear (CLR) input sets the Q output low, and a low voltage on the preset (PRE) input sets the Q output high. Simultaneous assertion of the CLR and PRE inputs is not recommended, as the output state is unpredictable. The device is pin-compatible with the 74LS74 and 74HC74, providing a drop-in replacement for existing designs. It is also ESD protected.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess