The DS90UR903QSQ is an FPD-Link III Serializer from Texas Instruments (formerly National Semiconductor). It is designed to serialize parallel data into a high-speed serial stream for transmission over a single differential pair, typically used for connecting displays in automotive and industrial applications. This serializer is known for its robust performance and EMI reduction capabilities.
Applications
- Automotive display systems
- Industrial display panels
- Infotainment systems
- Rear-seat entertainment systems
- Camera systems
Features
- FPD-Link III serial interface
- Supports pixel clock frequencies up to 85 MHz
- Data rate up to 1.7 Gbps
- Embedded clock
- EMI reduction features
- Automotive AEC-Q100 qualified
Benefits
- Simplified cable routing and reduced cable size due to single differential pair
- Reduced system cost with fewer interconnects
- Improved signal integrity and reliability
- Lower EMI emissions
- Suitable for harsh automotive environments
Additional Details
The DS90UR903QSQ converts parallel RGB data into a serial stream, which is then transmitted over a shielded twisted pair cable. This reduces the number of wires needed and simplifies the interconnect between the graphics source and the display. The embedded clock eliminates the need for a separate clock signal, further reducing complexity and cost. The device incorporates features to minimize electromagnetic interference (EMI), which is crucial in sensitive applications like automotive systems. Being AEC-Q100 qualified, this serializer meets stringent automotive industry standards for reliability and performance in demanding environments.