EN
  • EN
  • DE

DS96F173ME/883QS

Part No DS96F173ME/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002166-DS96F173ME/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS96F173ME/883QS CAD Model

Description

The DS96F173ME/883QS is a high-performance differential transceiver from National Semiconductor (now Texas Instruments), designed for use in harsh environment applications. This transceiver is part of the broader family of differential transceivers, known for their ability to transmit data reliably over long distances and in noisy environments.

Applications

  • Military communications equipment
  • Avionics systems
  • High-reliability industrial control systems
  • Aerospace applications
  • Satellite communication systems

Features

  • Differential signaling: Provides high noise immunity and reduces electromagnetic interference (EMI).
  • High data rate: Supports data transmission at high speeds.
  • Wide common-mode voltage range: Allows for operation in systems with varying ground potentials.
  • Low power consumption: Minimizes energy usage, crucial for battery-powered or energy-efficient applications.
  • Military temperature range: Operates reliably over a wide temperature range, suitable for harsh environments.
  • Enhanced ESD protection: Protects the device from electrostatic discharge events.

Benefits

  • Reliable data transmission: Differential signaling ensures accurate data transfer even in noisy environments.
  • High-speed communication: Supports high data rates for demanding applications.
  • Robust performance: Wide common-mode voltage range and military temperature range ensure reliable operation in harsh environments.
  • Energy efficiency: Low power consumption minimizes energy usage and extends battery life.
  • Enhanced protection: ESD protection safeguards the device from electrostatic discharge events.

Additional Details

The DS96F173ME/883QS is specifically designed and manufactured to meet the stringent requirements of military and aerospace applications. Its differential signaling architecture provides superior noise immunity, making it ideal for environments with high levels of electromagnetic interference. The device's wide operating temperature range and robust design ensure reliable operation in extreme conditions. The enhanced ESD protection safeguards the device from electrostatic discharge events, further enhancing its reliability. This transceiver is commonly used in systems where data integrity and reliability are paramount.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess