EN
  • EN
  • DE

LF356BJ

Part No LF356BJ
Manufacturer National Semiconductor (TI)
Description Series Monolithic JFET Input Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1196106-LF356BJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF356BJ CAD Model

Description

The LF356BJ is a JFET-input operational amplifier from National Semiconductor (now Texas Instruments). It features high slew rate, low input bias current, and low input noise, making it suitable for high-performance audio, instrumentation, and data acquisition applications.

Applications:

  • Audio Amplifiers: Used in preamplifiers, mixers, and other audio circuits.
  • Instrumentation Amplifiers: Provides high-accuracy amplification for measurement applications.
  • Data Acquisition Systems: Used in front-end signal conditioning circuits.
  • Sample-and-Hold Circuits: Provides fast acquisition and low droop rate.
  • Active Filters: Implements high-performance active filters.

Features:

  • High Slew Rate: 12 V/µs slew rate for fast signal processing.
  • Low Input Bias Current: 30 pA input bias current minimizes DC errors.
  • Low Input Noise Voltage: 12 nV/√Hz input noise voltage for clean signal amplification.
  • Wide Bandwidth: 5 MHz bandwidth for high-frequency applications.
  • High Input Impedance: JFET inputs provide high input impedance.
  • Internal Compensation: Simplifies circuit design and reduces external component count.

Benefits:

  • High-Fidelity Audio: Low noise and distortion for excellent audio quality.
  • Accurate Measurements: Low input bias current and offset voltage for precise measurements.
  • Fast Signal Processing: High slew rate for fast signal processing.
  • Stable Operation: Internal compensation ensures stable operation.
  • Ease of Use: Simple to use and integrate into existing circuits.

Additional Details:

The LF356BJ operates from a ±15V power supply. It is available in an 8-pin metal can package. The high slew rate of the LF356BJ makes it particularly well-suited for applications requiring fast settling times. It is often used in high-speed integrators and differentiators. The device offers a balance of performance and cost, making it a popular choice for a wide range of applications. Detailed application notes and design resources are available from Texas Instruments.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5901 $82.7703
6+ $22.6380 $135.8280
8+ $21.9306 $175.4448
11+ $21.2231 $233.4541
15+ $20.5157 $307.7355
19+ $18.3934 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess