The LM124J/883C is a quad operational amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for a wide range of analog applications, offering low power consumption and single-supply operation. The /883C designation indicates that this version meets stringent military specifications, ensuring high reliability and performance in demanding environments. The quad configuration means it contains four independent op-amps in a single package, saving board space and reducing component count.
Applications
- Military and aerospace applications requiring high reliability.
- Industrial process control systems.
- Automotive electronics.
- Instrumentation amplifiers.
- Active filter circuits.
- Voltage comparators.
Features
- Quad operational amplifier configuration.
- Single-supply operation capability.
- Low power consumption.
- Wide operating temperature range (military grade).
- Short-circuit protection.
- High open-loop gain.
Benefits
- Reduced component count and board space requirements due to quad configuration.
- Simplified power supply design with single-supply operation.
- Extended battery life in portable applications due to low power consumption.
- Reliable performance in extreme temperature conditions.
- Protection against output short circuits.
- High gain for accurate signal amplification.
Additional Details
The LM124J/883C operates over a wide voltage range, typically from 3V to 30V. It is available in a hermetically sealed package, providing enhanced environmental protection. Key specifications include input bias current, input offset voltage, and slew rate. The /883C designation signifies compliance with MIL-STD-883, ensuring rigorous testing and quality control. Detailed datasheets from Texas Instruments provide comprehensive electrical characteristics, application notes, and package dimensions.