EN
  • EN
  • DE

TMS570LS 1224CPGEQQ1

Part No TMS570LS 1224CPGEQQ1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description MCU 32-Bit TMS5701 ARM Cortex R4F RISC 1.25MB Flash 3.3V 144-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022407-TMS570LS 1224CPGEQQ1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS570LS 1224CPGEQQ1 CAD Model

Description

Texas Instruments TMS570LS1224CPGEQQ1 Microcontroller

The TMS570LS1224CPGEQQ1 is a high-performance automotive-grade microcontroller designed by Texas Instruments to meet the rigorous demands of modern vehicle electronics. This microcontroller is part of the Hercules TMS570 series, which is renowned for its robust safety features, making it an ideal choice for critical automotive applications such as advanced driver-assistance systems (ADAS), vehicle stability and control, and electric power steering.

Key Features:

  • Performance: At the heart of the TMS570LS1224CPGEQQ1 lies a powerful ARM Cortex-R4F CPU that operates at speeds up to 180 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory: This microcontroller comes equipped with 1.25MB of integrated flash memory and 192KB of data RAM, ensuring ample space for application code and data storage.
  • Safety: Safety is a paramount concern in automotive applications, and the TMS570LS1224CPGEQQ1 addresses this with built-in safety features such as ECC (Error Correction Code), parity on memories, and lockstep CPUs, which provide redundancy and enable the detection and correction of errors.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, FlexRay, LIN, and Ethernet, allowing for flexible connectivity options within the vehicle's network.
  • Quality and Reliability: As an automotive-grade product, the TMS570LS1224CPGEQQ1 is designed to meet the AEC-Q100 standard, ensuring high reliability and performance under extreme conditions.
  • Package: The microcontroller is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The TMS570LS1224CPGEQQ1 is optimized for a variety of automotive applications that require high levels of safety and reliability. These include:

  • Brake control systems
  • Electric power steering
  • Active suspension systems
  • Driver information systems
  • ADAS

With its blend of performance, safety features, and connectivity options, the TMS570LS1224CPGEQQ1 from Texas Instruments is an exemplary solution for automotive developers seeking a microcontroller that can deliver the stringent requirements of modern vehicle electronics.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess