EN
  • EN
  • DE

LM20242MH

Part No LM20242MH
Manufacturer National Semiconductor (TI)
Description 36V, 2A PowerWise® Adjustable Frequency Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197015-LM20242MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM20242MH CAD Model

Description

The LM20242MH is a SIMPLE SWITCHER® power module manufactured by National Semiconductor (now Texas Instruments). It is a highly integrated step-down (buck) regulator capable of delivering up to 2A of output current from an input voltage range of 6V to 20V. This power module simplifies power supply design by integrating the MOSFETs, inductor, and compensation circuitry into a single package.

Applications

  • Point-of-load regulation in industrial systems
  • FPGA and DSP power supplies
  • Portable equipment
  • Embedded systems
  • General-purpose step-down conversion

Features

  • 2A maximum output current
  • 6V to 20V input voltage range
  • Adjustable output voltage
  • High efficiency
  • Integrated MOSFETs and inductor
  • Overcurrent and overtemperature protection
  • Thermal shutdown
  • SIMPLE SWITCHER® power module

Benefits

  • Simplified power supply design
  • Reduced component count
  • Improved reliability
  • High power density
  • Excellent thermal performance
  • Robust protection features

Additional Details

The LM20242MH offers an adjustable output voltage, allowing designers to configure the power supply to meet specific application requirements. The high efficiency of the module minimizes power loss and heat generation, improving overall system performance. The integrated MOSFETs and inductor reduce the number of external components required, simplifying the design process and saving board space. The overcurrent and overtemperature protection features ensure reliable operation under fault conditions. The thermal shutdown feature protects the module from damage due to excessive heat. The SIMPLE SWITCHER® power module family is known for its ease of use and robust performance. The LM20242MH is commonly used in applications where a compact and efficient power supply is required. It provides a stable and reliable power source for sensitive electronic components, such as FPGAs and DSPs. The module's high power density allows it to be used in space-constrained applications. The LM20242MH is designed to meet industry standards for safety and EMC compliance. This ensures that the module can be used in a wide range of applications. It offers excellent thermal performance due to its optimized package design and internal construction. The module can operate at high ambient temperatures without derating its output current.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4370 $53.2440
28+ $3.6407 $101.9396
43+ $3.5269 $151.6567
59+ $3.4131 $201.3729
76+ $3.2994 $250.7544
102+ $2.9580 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess