The LM22674MR-5.0 is a step-down (buck) regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide efficient and regulated power conversion for a wide range of applications. The device is capable of delivering up to 500mA of output current with excellent line and load regulation.
Applications:
- Point-of-Load Regulation
- Automotive Systems
- Industrial Power Supplies
- Portable Equipment
- Battery-Powered Devices
Features:
- Integrated MOSFET
- Input Voltage Range: 4.5V to 42V
- Fixed Output Voltage: 5.0V
- 500mA Output Current Capability
- High Efficiency (Up to 90%)
- Current Limit Protection
- Thermal Shutdown Protection
- Simple External Components
- Frequency Foldback at Short-Circuit
Benefits:
- High Efficiency: Minimizes power dissipation and extends battery life in portable applications.
- Wide Input Voltage Range: Accommodates a variety of power sources, simplifying design.
- Fixed Output Voltage: Provides a stable and accurate 5.0V output without requiring external adjustment.
- Robust Protection: Safeguards the regulator and the load from damage due to overcurrent and overtemperature conditions.
- Small Solution Size: The integrated MOSFET and minimal external components enable a compact design.
Additional Details:
The LM22674MR-5.0 operates at a fixed switching frequency to simplify filtering and minimize EMI. The device incorporates current limit protection to prevent damage from overload or short-circuit conditions. The thermal shutdown feature disables the regulator if the junction temperature exceeds a safe limit. The datasheet provides detailed information on selecting external components, optimizing efficiency, and designing for specific applications. The device is available in a surface-mount package for automated assembly.