EN
  • EN
  • DE

AZ1117CR-1.8TRG1

Part No AZ1117CR-1.8TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT LINEAR REGULATOR | IC REG LINEAR 1.8V 800MA SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.8V
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Thermal Shutdown
Temperature Range - Operating -20°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 737067-AZ1117CR-1.8TRG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1117CR-1.8TRG1 CAD Model

Description

Product Overview: AZ1117CR-1.8TRG1

The AZ1117CR-1.8TRG1 is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is specifically tailored to deliver a stable and reliable 1.8V output voltage, making it an ideal choice for a wide range of electronic applications requiring precise voltage regulation.

Key Features

  • Output Voltage: Provides a fixed output voltage of 1.8V, ideal for powering sensitive electronic components.
  • High Efficiency: Features a low dropout voltage, ensuring efficient operation even in applications with a minimal difference between the input and output voltages.
  • Current Capacity: Capable of delivering up to 1A of output current, suitable for a variety of medium-power applications.
  • Thermal Protection: Includes built-in thermal shutdown functionality to protect the device from overheating during operation.
  • Current Limiting: Integrated current limit feature helps to safeguard the regulator and the load from damage due to excessive current.
  • Packaging: Available in a compact SOT-223 package, allowing for efficient space utilization on printed circuit boards (PCBs).

Applications

The AZ1117CR-1.8TRG1 is versatile and can be used in various electronic circuits. Some common applications include:

  • Consumer Electronics: Mobile phones, personal digital assistants (PDAs), and portable media players.
  • Computer Peripherals: Motherboards, graphic cards, and hard disk drives.
  • Industrial Equipment: Control systems, instrumentation, and automated machinery.
  • Power Management: Voltage regulation modules, DC-DC converters, and battery chargers.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AZ1117CR-1.8TRG1 is manufactured with rigorous standards, ensuring reliability and performance consistency. It is designed to meet the needs of demanding applications, providing a dependable power management solution for your electronic designs.

Whether you are developing consumer electronics, industrial systems, or any other application requiring stable voltage regulation, the AZ1117CR-1.8TRG1 from Diodes Incorporated is a reliable choice that combines performance, efficiency, and compact packaging.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0979 $58.2505
1,440+ $0.0803 $115.6320
2,230+ $0.0778 $173.4940
3,070+ $0.0753 $231.1710
3,970+ $0.0728 $289.0160
5,310+ $0.0653 $346.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess