EN
  • EN
  • DE

LM2925S

Part No LM2925S
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069934-LM2925S
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2925S CAD Model

Description

The LM2925S is a monolithic integrated circuit voltage regulator specifically designed to provide enhanced system performance in automotive applications. This device offers several key features tailored for the demanding requirements of automotive electronics, including short circuit and thermal overload protection.

Applications

  • Automotive Electronics: Specifically designed for use in automotive electronic control units (ECUs).
  • Battery-Powered Systems: Suitable for various battery-powered applications where efficient voltage regulation is needed.
  • Microcontroller Power Supplies: Can be used to provide a stable voltage supply for microcontrollers.

Features

  • Reverse Battery Protection: Protects the regulator and connected circuitry from damage due to reverse battery connections.
  • Short Circuit Protection: Prevents damage to the regulator in the event of a short circuit at the output.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds safe limits, preventing thermal damage.
  • 5V Output: Provides a stable 5V output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating variations in the automotive power system.

Benefits

  • Enhanced System Reliability: Provides robust protection against common automotive electrical hazards.
  • Simplified Design: Reduces the need for external protection components, simplifying circuit design.
  • Extended Component Lifespan: Protects downstream components from voltage spikes and other power disturbances.
  • Efficient Power Management: Optimizes power consumption, extending battery life in battery-powered systems.

The LM2925S is a reliable and robust voltage regulator ideal for automotive applications. Its comprehensive protection features and stable output voltage make it a suitable choice for powering critical electronic systems within a vehicle. The integrated protection mechanisms enhance system reliability and minimize the risk of damage from electrical faults. The LM2925S ensures the dependable operation of sensitive electronic components by providing a stable and protected power supply.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess